Status: | Unknown |
---|---|
Series: | EZJZ Series |
RoHS: | Unknown |
Voltage Rating VAC | - |
---|---|
Voltage Rating V DC | 6.7V |
Product Range | EZJZ Series |
Clamping Voltage Vc Max | 6.7V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 20A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 330pF |
Capacitance Measurement Frequency | 1MHz |
External Depth | 0.8mm |
External Length / Height | 0.8mm |
External Width | 1.6mm |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Varistor |
Surge Current | 20A |
Varistor Voltage @ 1mA | 12V |
VARISTOR, 0603, 12V, 330PF | element14 |
Var MLV 6.7VDC 20A 12V 0603 SMD Paper T/R | Avnet America |
Multilayer Varistor, EZJZ Series, SMD, Tape and Reel | Panasonic Electronic Components EZJ-Z1V120KA | RS Americas |
Varistors, Multilayer, 12V, 6.7, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a EZJZ1V120KA?
Additional datasheets, footprints and schematics for EZJZ1V120KA are listed on our Part Details page. You can also find images and similar parts to EZJZ1V120KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJZ1V120KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJZ1V120KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJZ1V120KA fall under?
The EZJZ1V120KA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to EZJZ1V120KA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJZ1V120KA you can contact the distributor directly for product support, shipping queries etc.
Is the EZJZ1V120KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJZ1V120KA have stock available?
Authorised distributors including element14, Farnell, Avnet America, RS Americas and Newark Electronics have stock available or on a lead time for EZJZ1V120KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJZ1V120KA often in real-time on the comparison pages.
What if I can't find stock of EZJZ1V120KA?
You can fill out our help required form which you can use to request a quote for EZJZ1V120KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.