Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 0402 Size |
---|---|
Packaging | PAPER TAPING (2mm) |
Max. Allowable Voltage (V) | 5 |
Varistor Voltage (Range) (V) | 64 to 96 |
Varistor Voltage (Tolerance) (V) | 80 |
Capacitance (pF) | 1.5 |
Capacitance Tolerance | ±0.5pF |
Weight (Typ.) (Reference) (mg) | 1.2 |
Var MLV 5VDC 80V 0402 SMD Paper T/R | Avnet America |
EXJZ Series Variable Resistor 1.5pF, Varistor 80V 0402 Case | Panasonic Electronic Components EZJZ0V80015D | RS Americas |
VARISTOR, 0402, 5V, 1.5PF | Farnell |
Where can I find additional details, specifications and documents for a EZJ-Z0V80015D?
Additional datasheets, footprints and schematics for EZJ-Z0V80015D are listed on our Part Details page. You can also find images and similar parts to EZJ-Z0V80015D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-Z0V80015D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-Z0V80015D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-Z0V80015D fall under?
The EZJ-Z0V80015D is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor [Voltage/Signal lines].
Can I view similar or alternative parts?
You can view similar parts to EZJ-Z0V80015D when available in the Chip Varistor [Voltage/Signal lines] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-Z0V80015D you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-Z0V80015D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-Z0V80015D have stock available?
Authorised distributors including Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for EZJ-Z0V80015D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-Z0V80015D often in real-time on the comparison pages.
What if I can't find stock of EZJ-Z0V80015D?
You can fill out our help required form which you can use to request a quote for EZJ-Z0V80015D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.