Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 0402 Size |
---|---|
Packaging | PAPER TAPING (2mm) |
Rated Voltage (V) | 12 |
Max. Allowable Voltage (V) | 13 |
Varistor Voltage (Range) (V) | 19.8 to 24.2 |
Varistor Voltage (Tolerance) (V) | 22 |
Capacitance (Max) (pF) | 150 |
Weight (Typ.) (Reference) (mg) | 1.2 |
Var MLV 13VDC 10A 22V 0402 SMD Paper T/R | Avnet America |
EXJZ Series Variable Resistor 150pF, Varistor 22V 0402 Case | Panasonic Electronic Components EZJZ0V220HA | RS Americas |
VARISTOR, 0402, 13V, 116PF | Farnell |
Where can I find additional details, specifications and documents for a EZJ-Z0V220HA?
Additional datasheets, footprints and schematics for EZJ-Z0V220HA are listed on our Part Details page. You can also find images and similar parts to EZJ-Z0V220HA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-Z0V220HA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-Z0V220HA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-Z0V220HA fall under?
The EZJ-Z0V220HA is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor [Voltage/Signal lines].
Can I view similar or alternative parts?
You can view similar parts to EZJ-Z0V220HA when available in the Chip Varistor [Voltage/Signal lines] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-Z0V220HA you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-Z0V220HA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-Z0V220HA have stock available?
Authorised distributors including Chip One Stop, Avnet America, RS Americas and Farnell have stock available or on a lead time for EZJ-Z0V220HA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-Z0V220HA often in real-time on the comparison pages.
What if I can't find stock of EZJ-Z0V220HA?
You can fill out our help required form which you can use to request a quote for EZJ-Z0V220HA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.