Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 0805 Size |
---|---|
Packaging | Embossed Taping |
Rated Voltage (V) | 12 |
Max. Allowable Voltage (V) | 18 |
Varistor Voltage (Range) (V) | 24 to 35 |
Capacitance (pF) | 8200 |
Capacitance Tolerance | typical |
Weight (Typ.) (Reference) (mg) | 7.5 |
Varistor, Mlv, 18V, 0805 | Newark Electronics |
Var MLV 18VDC 30V 0805 SMD Embossed T/R | Avnet America |
ESD Varistor SMT 0805 18V 8.2nF | Panasonic Electronic Components EZJS2YC822 | RS Americas |
VARISTOR, 0805, 18V, 8.2NF | Farnell |
Where can I find additional details, specifications and documents for a EZJ-S2YC822?
Additional datasheets, footprints and schematics for EZJ-S2YC822 are listed on our Part Details page. You can also find images and similar parts to EZJ-S2YC822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-S2YC822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-S2YC822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-S2YC822 fall under?
The EZJ-S2YC822 is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor for ESD pulse.
Can I view similar or alternative parts?
You can view similar parts to EZJ-S2YC822 when available in the Chip Varistor for ESD pulse range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-S2YC822 you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-S2YC822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-S2YC822 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EZJ-S2YC822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-S2YC822 often in real-time on the comparison pages.
What if I can't find stock of EZJ-S2YC822?
You can fill out our help required form which you can use to request a quote for EZJ-S2YC822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.