Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 0805 Size |
---|---|
Packaging | PAPER TAPING (4mm) |
Rated Voltage (V) | 5 |
Max. Allowable Voltage (V) | 6 |
Varistor Voltage (Range) (V) | 8 to 15 |
Capacitance (pF) | 22000 |
Capacitance Tolerance | typical |
Weight (Typ.) (Reference) (mg) | 7.5 |
Master Electronics United States Tel. 1-888-473-5297 | 22947 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 20247 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 7985 |
Arrow Electronics United States Tel. 1-855-326-4757 | 4447 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 3180 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 513 |
ESD Varistor SMT 0805 12V 22nF | RS |
Voltage Rating Vac:- | Newark Electronics |
Var MLV 6VDC 12V 0805 SMD Paper T/R | Avnet America |
EZJS Series Variable Resistor 22nF, Varistor 12V 0805 Case | Panasonic Electronic Components EZJS2VB223 | RS Americas |
VARISTOR, 0805, 6V, 22NF | element14 |
Where can I find additional details, specifications and documents for a EZJS2VB223?
Additional datasheets, footprints and schematics for EZJS2VB223 are listed on our Part Details page. You can also find images and similar parts to EZJS2VB223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJS2VB223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJS2VB223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJS2VB223 fall under?
The EZJS2VB223 is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor for ESD pulse.
Can I view similar or alternative parts?
You can view similar parts to EZJS2VB223 when available in the Chip Varistor for ESD pulse range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJS2VB223 you can contact the distributor directly for product support, shipping queries etc.
Is the EZJS2VB223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJS2VB223 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for EZJS2VB223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJS2VB223 often in real-time on the comparison pages.
What if I can't find stock of EZJS2VB223?
You can fill out our help required form which you can use to request a quote for EZJS2VB223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.