Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 0603 Size |
---|---|
Packaging | PAPER TAPING (4mm) |
Rated Voltage (V) | 24 |
Max. Allowable Voltage (V) | 30 |
Varistor Voltage (Range) (V) | 40 to 60 |
Capacitance (pF) | 1800 |
Capacitance Tolerance | typical |
Weight (Typ.) (Reference) (mg) | 4.5 |
ESD Varistor SMT 0603 30V 1.8nF | RS |
Varistor, Mlv, 30V, 0603 | Newark Electronics |
Var MLV 30VDC 50V 0603 SMD Paper T/R | Avnet America |
EZJS Series Variable Resistor 1.8nF, Varistor 50V 0603 Case | Panasonic Electronic Components EZJS1VD182 | RS Americas |
VARISTOR, 0603, 30V, 1.8NF | Farnell |
Where can I find additional details, specifications and documents for a EZJ-S1VD182?
Additional datasheets, footprints and schematics for EZJ-S1VD182 are listed on our Part Details page. You can also find images and similar parts to EZJ-S1VD182 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-S1VD182 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-S1VD182 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-S1VD182 fall under?
The EZJ-S1VD182 is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor for ESD pulse.
Can I view similar or alternative parts?
You can view similar parts to EZJ-S1VD182 when available in the Chip Varistor for ESD pulse range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-S1VD182 you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-S1VD182 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-S1VD182 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EZJ-S1VD182.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-S1VD182 often in real-time on the comparison pages.
What if I can't find stock of EZJ-S1VD182?
You can fill out our help required form which you can use to request a quote for EZJ-S1VD182 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.