Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 0603 Size |
---|---|
Packaging | PAPER TAPING (4mm) |
Rated Voltage (V) | 12 |
Max. Allowable Voltage (V) | 18 |
Varistor Voltage (Range) (V) | 24 to 35 |
Capacitance (pF) | 3900 |
Capacitance Tolerance | typical |
Weight (Typ.) (Reference) (mg) | 4.5 |
Varistor, Mlv, 18V, 0603 | Newark Electronics |
Var MLV 18VDC 30V 0603 SMD Paper T/R | Avnet America |
EZJS Series Variable Resistor 3.9nF, Varistor 30V 0603 Case | Panasonic Electronic Components EZJS1VC392 | RS Americas |
VARISTOR, 0603, 18V, 3.9NF | Farnell |
Where can I find additional details, specifications and documents for a EZJS1VC392?
Additional datasheets, footprints and schematics for EZJS1VC392 are listed on our Part Details page. You can also find images and similar parts to EZJS1VC392 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJS1VC392 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJS1VC392 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJS1VC392 fall under?
The EZJS1VC392 is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor for ESD pulse.
Can I view similar or alternative parts?
You can view similar parts to EZJS1VC392 when available in the Chip Varistor for ESD pulse range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJS1VC392 you can contact the distributor directly for product support, shipping queries etc.
Is the EZJS1VC392 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJS1VC392 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EZJS1VC392.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJS1VC392 often in real-time on the comparison pages.
What if I can't find stock of EZJS1VC392?
You can fill out our help required form which you can use to request a quote for EZJS1VC392 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.