Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 0603 Size |
---|---|
Packaging | PAPER TAPING (4mm) |
Rated Voltage (V) | 5 |
Max. Allowable Voltage (V) | 6 |
Varistor Voltage (Range) (V) | 8 to 15 |
Capacitance (pF) | 8200 |
Capacitance Tolerance | typical |
Weight (Typ.) (Reference) (mg) | 4.5 |
Varistor, Mlv, 6V, 0603 | Newark Electronics |
Var MLV 6VDC 12V 0603 SMD Paper T/R | Avnet America |
EZJS Series Variable Resistor 8.2nF, Varistor 22V 0603 Case | Panasonic Electronic Components EZJS1VB822 | RS Americas |
VARISTOR, 0603, 6V, 8.2NF | Farnell |
Where can I find additional details, specifications and documents for a EZJ-S1VB822?
Additional datasheets, footprints and schematics for EZJ-S1VB822 are listed on our Part Details page. You can also find images and similar parts to EZJ-S1VB822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-S1VB822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-S1VB822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-S1VB822 fall under?
The EZJ-S1VB822 is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor for ESD pulse.
Can I view similar or alternative parts?
You can view similar parts to EZJ-S1VB822 when available in the Chip Varistor for ESD pulse range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-S1VB822 you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-S1VB822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-S1VB822 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EZJ-S1VB822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-S1VB822 often in real-time on the comparison pages.
What if I can't find stock of EZJ-S1VB822?
You can fill out our help required form which you can use to request a quote for EZJ-S1VB822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.