Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | - |
---|---|
Voltage Rating V DC | 16V |
Product Range | - |
Clamping Voltage Vc Max | - |
Varistor Case Style | 0201 |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 1A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance | 10pF |
Capacitance Measurement Frequency | 1MHz |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Varistor |
Varistor Voltage @ 1mA | 27V |
Var MLV 16VDC 1A 27V 0201 SMD Paper T/R | Avnet America |
EZJP Series Variable Resistor 10pF, Varistor 27V 0201 Case | Panasonic Electronic Components EZJPZV270BA | RS Americas |
VARISTOR, 0201, 16V, 10PF | Farnell |
Where can I find additional details, specifications and documents for a EZJPZV270BA?
Additional datasheets, footprints and schematics for EZJPZV270BA are listed on our Part Details page. You can also find images and similar parts to EZJPZV270BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJPZV270BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJPZV270BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJPZV270BA fall under?
The EZJPZV270BA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to EZJPZV270BA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJPZV270BA you can contact the distributor directly for product support, shipping queries etc.
Is the EZJPZV270BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJPZV270BA have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for EZJPZV270BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJPZV270BA often in real-time on the comparison pages.
What if I can't find stock of EZJPZV270BA?
You can fill out our help required form which you can use to request a quote for EZJPZV270BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.