Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 0201 Size |
---|---|
Packaging | PAPER TAPING (2mm) |
Rated Voltage (V) | 5 |
Max. Allowable Voltage (V) | 9 |
Varistor Voltage (Range) (V) | 12 to 18 |
Capacitance (Max) (pF) | 20 |
Weight (Typ.) (Reference) (mg) | 0.3 |
Var MLV 9VDC 1A 15V 0201 SMD Paper T/R | Avnet America |
EZJP Series Variable Resistor 20pF, Varistor 15V 0201 Case | Panasonic Electronic Components EZJPZV150RA | RS Americas |
VARISTOR, 0201, 9V, 18PF | Farnell |
Where can I find additional details, specifications and documents for a EZJ-PZV150RA?
Additional datasheets, footprints and schematics for EZJ-PZV150RA are listed on our Part Details page. You can also find images and similar parts to EZJ-PZV150RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-PZV150RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-PZV150RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-PZV150RA fall under?
The EZJ-PZV150RA is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor [Voltage/Signal lines].
Can I view similar or alternative parts?
You can view similar parts to EZJ-PZV150RA when available in the Chip Varistor [Voltage/Signal lines] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-PZV150RA you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-PZV150RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-PZV150RA have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for EZJ-PZV150RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-PZV150RA often in real-time on the comparison pages.
What if I can't find stock of EZJ-PZV150RA?
You can fill out our help required form which you can use to request a quote for EZJ-PZV150RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.