Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 0201 Size |
---|---|
Packaging | PAPER TAPING (2mm) |
Rated Voltage (V) | 5 |
Max. Allowable Voltage (V) | 7.5 |
Varistor Voltage (Range) (V) | 9.6 to 14.4 |
Capacitance (Max) (pF) | 100 |
Weight (Typ.) (Reference) (mg) | 0.3 |
Varistor, 12V, 7.5Vdc, 0201 | Newark Electronics |
Var MLV 7.5VDC 5A 12V 0201 SMD Paper T/R | Avnet America |
EZJP Series Variable Resistor 100pF, Varistor 12V 0201 Case | Panasonic Electronic Components EZJPZV120GA | RS Americas |
VARISTOR, 0201, 12V, 100PF | element14 |
Where can I find additional details, specifications and documents for a EZJ-PZV120GA?
Additional datasheets, footprints and schematics for EZJ-PZV120GA are listed on our Part Details page. You can also find images and similar parts to EZJ-PZV120GA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-PZV120GA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-PZV120GA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-PZV120GA fall under?
The EZJ-PZV120GA is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor [Voltage/Signal lines].
Can I view similar or alternative parts?
You can view similar parts to EZJ-PZV120GA when available in the Chip Varistor [Voltage/Signal lines] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-PZV120GA you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-PZV120GA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-PZV120GA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for EZJ-PZV120GA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-PZV120GA often in real-time on the comparison pages.
What if I can't find stock of EZJ-PZV120GA?
You can fill out our help required form which you can use to request a quote for EZJ-PZV120GA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.