Status: | Unknown |
---|---|
Series: | EZJP Series |
RoHS: | Unknown |
Voltage Rating VAC | - |
---|---|
Voltage Rating V DC | 30V |
Product Range | EZJP Series |
Clamping Voltage Vc Max | - |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 8A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Varistor, Aec-Q200, Mlv, 30V, 0603 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 30V, 0603 | element14 |
Var Multilayer 30V 68pF 42V 0603 SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a EZJP1V420FM?
Additional datasheets, footprints and schematics for EZJP1V420FM are listed on our Part Details page. You can also find images and similar parts to EZJP1V420FM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJP1V420FM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJP1V420FM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJP1V420FM fall under?
The EZJP1V420FM is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to EZJP1V420FM when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJP1V420FM you can contact the distributor directly for product support, shipping queries etc.
Is the EZJP1V420FM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJP1V420FM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EZJP1V420FM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJP1V420FM often in real-time on the comparison pages.
What if I can't find stock of EZJP1V420FM?
You can fill out our help required form which you can use to request a quote for EZJP1V420FM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.