Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 0603 Size |
---|---|
Packaging | PAPER TAPING (4mm) |
Rated Voltage (V) | 12 |
Max. Allowable Voltage (V) | 18 |
Varistor Voltage (Range) (V) | 21.6 to 32.4 |
Varistor Voltage (Tolerance) (V) | 27 |
Capacitance (Max) (pF) | 47 |
Weight (Typ.) (Reference) (mg) | 5.2 |
Varistor, Aec-Q200, Mlv, 18V, 0603 | Newark Electronics |
TVS Varistor, 18 V, EZJP, 0603 [1608 Metric], Multilayer Varistor (MLV) | Avnet America |
VARISTOR, AEC-Q200, MLV, 18V, 0603 | element14 |
Where can I find additional details, specifications and documents for a EZJ-P1V270EM?
Additional datasheets, footprints and schematics for EZJ-P1V270EM are listed on our Part Details page. You can also find images and similar parts to EZJ-P1V270EM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-P1V270EM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-P1V270EM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-P1V270EM fall under?
The EZJ-P1V270EM is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor for Automotive.
Can I view similar or alternative parts?
You can view similar parts to EZJ-P1V270EM when available in the Chip Varistor for Automotive range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-P1V270EM you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-P1V270EM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-P1V270EM have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for EZJ-P1V270EM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-P1V270EM often in real-time on the comparison pages.
What if I can't find stock of EZJ-P1V270EM?
You can fill out our help required form which you can use to request a quote for EZJ-P1V270EM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.