Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | 0402 Size |
---|---|
Packaging | PAPER TAPING (2mm) |
Rated Voltage (V) | 24 |
Max. Allowable Voltage (V) | 25 |
Varistor Voltage (Range) (V) | 26.4 to 39.6 |
Capacitance (Max) (pF) | 100 |
Weight (Typ.) (Reference) (mg) | 1.2 |
Varistor, Aec-Q200, Mlv, 0402 Rohs Compliant: Yes |Panasonic EZJP0V330GM | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 0402 | element14 |
Varistor Multilayer 25VDC 100pF 33V 0402 SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a EZJ-P0V330GM?
Additional datasheets, footprints and schematics for EZJ-P0V330GM are listed on our Part Details page. You can also find images and similar parts to EZJ-P0V330GM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZJ-P0V330GM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZJ-P0V330GM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZJ-P0V330GM fall under?
The EZJ-P0V330GM is listed under Circuit Protection > Non-Linear Resistors > Multilayer SMD Varistors > Chip Varistor for Automotive.
Can I view similar or alternative parts?
You can view similar parts to EZJ-P0V330GM when available in the Chip Varistor for Automotive range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZJ-P0V330GM you can contact the distributor directly for product support, shipping queries etc.
Is the EZJ-P0V330GM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZJ-P0V330GM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EZJ-P0V330GM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZJ-P0V330GM often in real-time on the comparison pages.
What if I can't find stock of EZJ-P0V330GM?
You can fill out our help required form which you can use to request a quote for EZJ-P0V330GM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.