EZE480D12 Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$54.45

Distributor Stock
Logo for Newark
Newark
from US$98.59
7
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$55.94
7
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$105.00
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$63.95
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$59.45
-
Buy Now
Logo for Sager
Sager
from US$54.45
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Closed Panel-Mount Solid-State Relay,1-CHANNEL,M HL057HD4.5

Alternative Descriptions

Ic,normally-Closed Panel-Mount Solid-State Relay,1-Channel,m:Hl057Hd4.5 |Sensata/crydom EZE480D12 | Newark Electronics
SSR Relay Panel Mount IP00 660VAC/12A 15-32VD | Rapid Electronics
SSR Relay, Panel Mount, IP00, 660VAC/12A, 15-32VDC In, Zero Cross | Sensata - Crydom EZE480D12 | RS Americas
SSR PM IP00 660VAC/12A 15-32VD | TTI Europe
Solid State Relays - Industrial Mount PM SSR, 660Vac/12A , 15-32Vdc In, ZC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EZE480D12?

Additional datasheets, footprints and schematics for EZE480D12 are listed on our Part Details page. You can also find images and similar parts to EZE480D12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EZE480D12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZE480D12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EZE480D12 fall under?

The EZE480D12 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to EZE480D12 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EZE480D12 you can contact the distributor directly for product support, shipping queries etc.

Is the EZE480D12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EZE480D12 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for EZE480D12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EZE480D12 often in real-time on the comparison pages.

What if I can't find stock of EZE480D12?

You can fill out our help required form which you can use to request a quote for EZE480D12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay