Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$64.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$118.86
|
No stock
|
Buy Now | |
Heilind Electronics
from US$79.75
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$79.75
|
1
in stock
|
Buy Now | |
RS Americas
from US$80.00
|
-
|
Buy Now | |
Distrelec
from US$68.01
|
-
|
Buy Now | |
TTI Europe
from US$66.33
|
-
|
Buy Now | |
Sager
from US$64.86
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 18A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
SSR RELAY, PANEL MOUNT, IP00, 660VAC/18A, 18-36VAC IN, ZERO | Heilind Electronics |
Solid State Relay, 18A, 18V-36V, Panel | Newark Electronics |
Solid State Relay, 18-36 VAC, SPST-NO, 18A/660VAC, Zero Switching, EZ Series | Sensata - Crydom EZE480A18 | RS Americas |
Sensata Crydom Solid State Relay, EZ, 1NO, 18A, 660V, Faston Terminal | Distrelec |
SSR PM IP00 660VAC/18A 18-36VA | TTI Europe |
Solid State Relays - Industrial Mount PM SSR, 660Vac/18A , 18-36Vac In, ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a EZE480A18?
Additional datasheets, footprints and schematics for EZE480A18 are listed on our Part Details page. You can also find images and similar parts to EZE480A18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZE480A18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZE480A18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZE480A18 fall under?
The EZE480A18 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to EZE480A18 when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZE480A18 you can contact the distributor directly for product support, shipping queries etc.
Is the EZE480A18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EZE480A18 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for EZE480A18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZE480A18 often in real-time on the comparison pages.
What if I can't find stock of EZE480A18?
You can fill out our help required form which you can use to request a quote for EZE480A18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.