Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.27
Contact Configuration | SPST-NO |
---|---|
Load Current | 18A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 15VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 15VDC |
Control Voltage Range | 15V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Operating Voltage Range | 24Vrms to 280Vrms |
Solid State Relay 240Vac/18A, 15-32Vdc | RS |
SPST Solid State Relay Tab Panel Mount, Zero Crossing SCR, 18 A, 32 V dc | Sensata - Crydom EZE240D18 | RS Americas |
Ic,normally-Closed Panel-Mount Solid-State Relay,1-Channel,m:Hl057Hd4.5 |Sensata/crydom EZE240D18 | Newark Electronics |
SSR PM IP00 240VAC/18A 15-32VD | TTI Europe |
Solid State Relays - Industrial Mount PM SSR, 240Vac/18A , 15-32Vdc In, ZC | Sager |
SSR, 240VAC/18A, 15-32VDC IN, ZC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a EZE240D18?
Additional datasheets, footprints and schematics for EZE240D18 are listed on our Part Details page. You can also find images and similar parts to EZE240D18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZE240D18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZE240D18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZE240D18 fall under?
The EZE240D18 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EZE240D18 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZE240D18 you can contact the distributor directly for product support, shipping queries etc.
Is the EZE240D18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZE240D18 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for EZE240D18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZE240D18 often in real-time on the comparison pages.
What if I can't find stock of EZE240D18?
You can fill out our help required form which you can use to request a quote for EZE240D18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.