Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$97.72
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$79.47
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$83.00
|
10
in stock
|
Buy Now | |
Relay Specialties
from US$87.00
|
7
in stock
|
Buy Now | |
RS Americas
from US$56.75
|
-
|
Buy Now | |
TTI Europe
from US$49.44
|
-
|
Buy Now | |
Sager
from US$48.31
|
-
|
Buy Now |
IC,Normally-Closed Panel-Mount Solid-State Relay,1-CHANNEL,M | HL057HD4.5 |
---|
Ic,normally-Closed Panel-Mount Solid-State Relay,1-Channel,m:Hl057Hd4.5 |Sensata/crydom EZE240A18 | Newark Electronics |
SSR Relay Panel Mount IP00 240VAC/18A 18-36VA | Rapid Electronics |
SSR Relay | Relay Specialties |
SSR Relay, Panel Mount, IP00, 240VAC/18A, 18-36VAC In, Zero Cross | Sensata - Crydom EZE240A18 | RS Americas |
SSR PM IP00 240VAC/18A 18-36VA | TTI Europe |
Solid State Relays - Industrial Mount PM SSR, 240Vac/18A , 18-36Vac In, ZC | Sager |
Where can I find additional details, specifications and documents for a EZE240A18?
Additional datasheets, footprints and schematics for EZE240A18 are listed on our Part Details page. You can also find images and similar parts to EZE240A18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZE240A18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZE240A18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZE240A18 fall under?
The EZE240A18 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to EZE240A18 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZE240A18 you can contact the distributor directly for product support, shipping queries etc.
Is the EZE240A18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZE240A18 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Relay Specialties and RS Americas have stock available or on a lead time for EZE240A18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZE240A18 often in real-time on the comparison pages.
What if I can't find stock of EZE240A18?
You can fill out our help required form which you can use to request a quote for EZE240A18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.