Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 18A |
Operating Voltage Max | 660Vrms |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 15VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE CSA VDE |
Approval Category | UL Recognised |
Blocking voltage | 1200V |
Control Current Typ | 15mA |
Control Voltage DC Max | 15VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 15V DC |
Control Voltage Type | DC |
External Depth | 38.1mm |
External Length / Height | 24.1mm |
External Width | 66.8mm |
I2t | 170s |
Input Impedance | 1500ohm |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 4kV |
Leakage Current | 0.1mA |
Load Current Max | 18A |
Load Current Min | 150mA |
Load Current RMS Max | 18A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 48Vrms to 660Vrms |
Output Type | SCR |
RMS Load Current Min | 150mA |
RMS Load Voltage Max | 660V |
Ic,normally-Closed Panel-Mount Solid-State Relay,1-Channel,m:Hl057Hd4.5 |Sensata/crydom EZ480D18 | Newark Electronics |
RELAY | RS Americas |
SSR PM IP00 660VAC/18A 3-15VDC | TTI Europe |
Solid State Relays - Industrial Mount 5VDC 18A PANEL MNT | Sager |
SSR, 18A, 480VAC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a EZ480D18?
Additional datasheets, footprints and schematics for EZ480D18 are listed on our Part Details page. You can also find images and similar parts to EZ480D18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZ480D18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ480D18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZ480D18 fall under?
The EZ480D18 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EZ480D18 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZ480D18 you can contact the distributor directly for product support, shipping queries etc.
Is the EZ480D18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZ480D18 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for EZ480D18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZ480D18 often in real-time on the comparison pages.
What if I can't find stock of EZ480D18?
You can fill out our help required form which you can use to request a quote for EZ480D18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.