EZ480D12R Switches & Relays by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$56.49

Distributor Stock
Logo for Newark
Newark
from US$114.25
9
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$93.11
9
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$96.90
9
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$66.35
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$63.41
-
Buy Now
Logo for Sager
Sager
from US$56.49
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Closed Panel-Mount Solid-State Relay,1-CHANNEL,M HL057HD4.5

Alternative Descriptions

Ic,normally-Closed Panel-Mount Solid-State Relay,1-Channel,m:Hl057Hd4.5 |Sensata/crydom EZ480D12R | Newark Electronics
SSR Relay Panel Mount IP00 660VAC/12A 3-15VDC | Rapid Electronics
SSR Relay, Panel Mount, IP00, 660VAC/12A, 3-15VDC In, Instantaneous | Sensata - Crydom EZ480D12R | RS Americas
SSR PM IP00 660VAC/12A 3-15VDC | TTI Europe
Solid State Relays - Industrial Mount PM SSR, 660Vac/12A , 3-15Vdc In, RN | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EZ480D12R?

Additional datasheets, footprints and schematics for EZ480D12R are listed on our Part Details page. You can also find images and similar parts to EZ480D12R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EZ480D12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ480D12R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EZ480D12R fall under?

The EZ480D12R is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to EZ480D12R when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EZ480D12R you can contact the distributor directly for product support, shipping queries etc.

Is the EZ480D12R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EZ480D12R have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for EZ480D12R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EZ480D12R often in real-time on the comparison pages.

What if I can't find stock of EZ480D12R?

You can fill out our help required form which you can use to request a quote for EZ480D12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay