Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Development Tool Type | Hardware / Software - Target Board |
Features | eZ430-RF2500T can be used as a Stand Alone Development Tool |
Kit Features | eZ430-RF2500T Wireless Target Board CC2500 - 2.4GHz ISM Band Low Power Transceiver |
Silicon Family Name | MSP430F2xx |
Supported Devices | MSP430F2274 |
Type | Target Board |
Where can I find additional details, specifications and documents for a EZ430-RF2500T .?
Additional datasheets, footprints and schematics for EZ430-RF2500T . are listed on our Part Details page. You can also find images and similar parts to EZ430-RF2500T . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZ430-RF2500T . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ430-RF2500T . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZ430-RF2500T . fall under?
The EZ430-RF2500T . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EZ430-RF2500T . when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZ430-RF2500T . you can contact the distributor directly for product support, shipping queries etc.
Is the EZ430-RF2500T . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZ430-RF2500T . have stock available?
There is no stock from authorised distributors for EZ430-RF2500T ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZ430-RF2500T . often in real-time on the comparison pages.
What if I can't find stock of EZ430-RF2500T .?
You can fill out our help required form which you can use to request a quote for EZ430-RF2500T . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.