Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 16bit |
Silicon Family Name | CC430 |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Core Number | MSP430 |
Kit Contents | Chronos Watch eZ430 Emulator for Programming & Debugging USB-RF Access Point for PC Communication |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Wireless USB Data Logger 96 Segment LCD Display Integrated Pressure Sensor |
Kit Features | Small Form Factor Reprogrammable Over Spy Bi-Wire LCD Driven Directly by CC430 Integrated Sensors |
Type | Development Kit |
Where can I find additional details, specifications and documents for a EZ430-CHRONOS-433?
Additional datasheets, footprints and schematics for EZ430-CHRONOS-433 are listed on our Part Details page. You can also find images and similar parts to EZ430-CHRONOS-433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZ430-CHRONOS-433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ430-CHRONOS-433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZ430-CHRONOS-433 fall under?
The EZ430-CHRONOS-433 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EZ430-CHRONOS-433 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZ430-CHRONOS-433 you can contact the distributor directly for product support, shipping queries etc.
Is the EZ430-CHRONOS-433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZ430-CHRONOS-433 have stock available?
There is no stock from authorised distributors for EZ430-CHRONOS-433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZ430-CHRONOS-433 often in real-time on the comparison pages.
What if I can't find stock of EZ430-CHRONOS-433?
You can fill out our help required form which you can use to request a quote for EZ430-CHRONOS-433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.