Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | N Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | LMR-240 |
Contact Material | Copper |
RF COAX CONN, N-TYPE PLUG, 50 OHM | element14 |
Rf Coax Conn, N-Type Plug, 50 Ohm Rohs Compliant: Yes |Times Microwave EZ-240-NMH-X | Newark Electronics |
Where can I find additional details, specifications and documents for a EZ-240-NMH-X?
Additional datasheets, footprints and schematics for EZ-240-NMH-X are listed on our Part Details page. You can also find images and similar parts to EZ-240-NMH-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZ-240-NMH-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ-240-NMH-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZ-240-NMH-X fall under?
The EZ-240-NMH-X is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to EZ-240-NMH-X when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZ-240-NMH-X you can contact the distributor directly for product support, shipping queries etc.
Is the EZ-240-NMH-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZ-240-NMH-X have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for EZ-240-NMH-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZ-240-NMH-X often in real-time on the comparison pages.
What if I can't find stock of EZ-240-NMH-X?
You can fill out our help required form which you can use to request a quote for EZ-240-NMH-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.