Status: | Unknown |
---|---|
Series: | EZ Series |
RoHS: | Unknown |
Prices starting from US$27.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.13
|
115
in stock
|
Buy Now | |
Rapid Electronics
from US$76.01
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$93.48
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$106.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$54.29
|
-
|
Buy Now | |
TTI Europe
from US$34.31
|
-
|
Buy Now | |
Sager
from US$46.22
|
-
|
Buy Now | |
Farnell
from US$27.32
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 18A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 15VDC |
Product Range | EZ Series |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 15VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 15V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Operating Voltage Range | 24Vrms to 280Vrms |
Solid state relay,18A 24-280Vrms | RS |
SSR Relay Panel Mount IP00 240VAC/18A 3-15VDC | Rapid Electronics |
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl057Hd4.5 |Sensata/crydom EZ240D18S | Newark Electronics |
Solid State Relay Screw Mount, Zero Crossing SCR, 18 A rms, 15 V | Sensata - Crydom EZ240D18S | RS Americas |
SSR PM IP00 240VAC/18A 3-15VDC | TTI Europe |
Solid State Relays - Industrial Mount PM SSR, 240Vac/18A , 3-15Vdc In, ZC | Sager |
SSR, 240VAC/18A, 3-15VDC IN, ZC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a EZ240D18S?
Additional datasheets, footprints and schematics for EZ240D18S are listed on our Part Details page. You can also find images and similar parts to EZ240D18S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZ240D18S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ240D18S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZ240D18S fall under?
The EZ240D18S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EZ240D18S when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZ240D18S you can contact the distributor directly for product support, shipping queries etc.
Is the EZ240D18S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZ240D18S have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, Chip One Stop and RS Americas have stock available or on a lead time for EZ240D18S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZ240D18S often in real-time on the comparison pages.
What if I can't find stock of EZ240D18S?
You can fill out our help required form which you can use to request a quote for EZ240D18S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.