EZ240A12S Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$48.35

Distributor Stock
Logo for Newark
Newark
from US$97.79
4
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$79.50
4
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$105.00
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$56.79
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$52.49
-
Buy Now
Logo for Sager
Sager
from US$48.35
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Closed Panel-Mount Solid-State Relay,1-CHANNEL,M HL057HD4.5

Alternative Descriptions

Ic,normally-Closed Panel-Mount Solid-State Relay,1-Channel,m:Hl057Hd4.5 |Sensata/crydom EZ240A12S | Newark Electronics
SSR Relay Panel Mount IP00 240VAC/12A 90-140V | Rapid Electronics
Solid State Relay Screw Mount, Zero Crossing SCR, 12 A rms, 140 V rms | Sensata - Crydom EZ240A12S | RS Americas
SSR PM IP00 240VAC/12A | TTI Europe
Solid State Relays - Industrial Mount PM SSR, 240Vac/12A , 90-140Vac In, ZC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EZ240A12S?

Additional datasheets, footprints and schematics for EZ240A12S are listed on our Part Details page. You can also find images and similar parts to EZ240A12S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EZ240A12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ240A12S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EZ240A12S fall under?

The EZ240A12S is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to EZ240A12S when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EZ240A12S you can contact the distributor directly for product support, shipping queries etc.

Is the EZ240A12S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EZ240A12S have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for EZ240A12S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EZ240A12S often in real-time on the comparison pages.

What if I can't find stock of EZ240A12S?

You can fill out our help required form which you can use to request a quote for EZ240A12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay