Status: | Unknown |
---|---|
Series: | EYG Series |
RoHS: | Unknown |
Thermal Conductivity | 700W/m.K |
---|---|
Conductive Material | Graphite Sheet |
Thickness | 100µm |
Thermal Impedance | - |
Dielectric Strength | - |
External Length | 230mm |
External Width | 180mm |
Product Range | EYG Series |
SVHC | No SVHC (27-Jun-2018) |
Pgs Graphite Sheet Rohs Compliant: Yes |Panasonic EYG-S182310DP | Newark Electronics |
Graphite Sheet 700 to 1950W/(m·K) 100μm | Avnet America |
PGS Graphite Sheet, 180# x 230 mm x 0.10 mm, plain sheet with separate paper | Panasonic Electronic Components EYG-S182310DP | RS Americas |
THERMAL INTERFACE FILM, PGS, 100UM | Farnell |
Where can I find additional details, specifications and documents for a EYGS182310DP?
Additional datasheets, footprints and schematics for EYGS182310DP are listed on our Part Details page. You can also find images and similar parts to EYGS182310DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS182310DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS182310DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS182310DP fall under?
The EYGS182310DP is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to EYGS182310DP when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS182310DP you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS182310DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS182310DP have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for EYGS182310DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS182310DP often in real-time on the comparison pages.
What if I can't find stock of EYGS182310DP?
You can fill out our help required form which you can use to request a quote for EYGS182310DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.