Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) (mm) | 180×230 |
---|---|
Thickness (μm) | PGS 100 |
Thermal Conductivity (W/(m K)) | 700 |
Thermal conductivity (W/m K) | 700 |
Style | PGS Only |
Electrical Characteristics | Non-insulated |
Withstand Temperature (°C) | 400 |
THERMAL INTERFACE FILM, PGS, 100UM | element14 |
Thermal Interface Film, Pgs, 100Um | Newark Electronics |
Thrml Mgmt Access Thermal Interface 700W/m.K | Avnet America |
Panasonic PGS graphite sheet Rectangular 700W/mK 230x180x0.1mm | Distrelec |
Where can I find additional details, specifications and documents for a EYGS182310?
Additional datasheets, footprints and schematics for EYGS182310 are listed on our Part Details page. You can also find images and similar parts to EYGS182310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS182310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS182310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS182310 fall under?
The EYGS182310 is listed under Thermal Management > Thermal Management > Thermal Management Products > PGS Graphite Sheet, SSM.
Can I view similar or alternative parts?
You can view similar parts to EYGS182310 when available in the PGS Graphite Sheet, SSM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS182310 you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS182310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS182310 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Distrelec have stock available or on a lead time for EYGS182310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS182310 often in real-time on the comparison pages.
What if I can't find stock of EYGS182310?
You can fill out our help required form which you can use to request a quote for EYGS182310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.