Status: | Unknown |
---|---|
Series: | EYG Series |
RoHS: | Unknown |
Thermal Conductivity | 1300W/m.K |
---|---|
Conductive Material | Graphite Sheet |
Thickness | 50µm |
Thermal Impedance | - |
Dielectric Strength | - |
External Length | 230mm |
External Width | 180mm |
Product Range | EYG Series |
SVHC | No SVHC (27-Jun-2018) |
Thermal Interface Film, Pgs, 50Um | Newark Electronics |
THERMAL INTERFACE FILM, PGS, 50UM | Farnell |
GRAPHITE SHEET 180.00MM X 230.00MM | Avnet Abacus |
Where can I find additional details, specifications and documents for a EYGS182305?
Additional datasheets, footprints and schematics for EYGS182305 are listed on our Part Details page. You can also find images and similar parts to EYGS182305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS182305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS182305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS182305 fall under?
The EYGS182305 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to EYGS182305 when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS182305 you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS182305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS182305 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for EYGS182305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS182305 often in real-time on the comparison pages.
What if I can't find stock of EYGS182305?
You can fill out our help required form which you can use to request a quote for EYGS182305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.