Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) (mm) | 148×158 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 5 |
Hole Number | 8 |
Hole Pitch (Lateral/Longitudinal) (mm) | 137/150 |
Thermal Interface Material, 148X158Mm | Newark Electronics |
THERMAL INTERFACE MATERIAL, 148X158MM | element14 |
Soft-PGS,compressible graphite,148x158mm | RS |
Thermal Interface Material, GraphiteTIM, 400 W/m.K, Graphite Sheet, 200 µm, 158 mm | Avnet America |
Where can I find additional details, specifications and documents for a EYGS1516ZLSB?
Additional datasheets, footprints and schematics for EYGS1516ZLSB are listed on our Part Details page. You can also find images and similar parts to EYGS1516ZLSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS1516ZLSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS1516ZLSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS1516ZLSB fall under?
The EYGS1516ZLSB is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYGS1516ZLSB when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS1516ZLSB you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS1516ZLSB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS1516ZLSB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for EYGS1516ZLSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS1516ZLSB often in real-time on the comparison pages.
What if I can't find stock of EYGS1516ZLSB?
You can fill out our help required form which you can use to request a quote for EYGS1516ZLSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.