Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.01
|
No stock
|
Buy Now | |
Schukat Electronic
from US$14.71
|
20
in stock
|
Buy Now | |
element14
from US$26.32
|
10
in stock
|
Buy Now | |
Farnell
from US$22.45
|
10
in stock
|
Buy Now | |
Distrelec
from US$15.29
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$25.68
|
-
|
Buy Now | |
Avnet America
from US$20.48
|
-
|
Buy Now | |
RS Americas
from US$21.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Size (mm) (mm) | 115×180 |
---|---|
Thickness (μm) | PGS 70 |
Thermal Conductivity (W/(m K)) | 1000 |
Thermal conductivity (W/m K) | 1000 |
Style | PGS Only |
Electrical Characteristics | Non-insulated |
Withstand Temperature (°C) | 400 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 313 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 195 |
Master Electronics United States Tel. 1-888-473-5297 | 49 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 43 |
TTI Inc United States Tel. 1-800-225-5884 | 20 |
Graphite Sheet 70um 115x180mm | Schukat Electronic |
PYROLYT GRAPHITE INTERFACE SHEET PGS | element14 |
Panasonic PGS graphite sheet Rectangular 1000W/mK 180x115x0.07mm | Distrelec |
PGS Graphite Sheet S type 70µm 115x180m | RS |
Pyrolytic Graphite Thermal Insulator Pgs | Newark Electronics |
Thrml Mgmt Access S Type 70um Graphite Sheet | Avnet America |
Thermal Interface Sheet, Graphite, 1000W/mK, 180 x 115mm 0.07mm | Panasonic Electronic Components EYGS121807 | RS Americas |
Where can I find additional details, specifications and documents for a EYGS121807?
Additional datasheets, footprints and schematics for EYGS121807 are listed on our Part Details page. You can also find images and similar parts to EYGS121807 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS121807 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS121807 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS121807 fall under?
The EYGS121807 is listed under Thermal Management > Thermal Management > Thermal Management Products > PGS Graphite Sheet, SSM.
Can I view similar or alternative parts?
You can view similar parts to EYGS121807 when available in the PGS Graphite Sheet, SSM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS121807 you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS121807 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS121807 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Distrelec and RS have stock available or on a lead time for EYGS121807.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS121807 often in real-time on the comparison pages.
What if I can't find stock of EYGS121807?
You can fill out our help required form which you can use to request a quote for EYGS121807 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.