EYG-S121803 Panasonic Parts by Panasonic

PYROLYTIC GRAPHITE THERMAL INSULATOR PGS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.10

Distributor Stock
Logo for Farnell
Farnell
from US$21.42
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$10.10
17
in stock
Buy Now
Logo for element14
element14
from US$11.67
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Thermal Conductivity 1700W/m.K
Conductive Material Graphite Sheet
Thickness 25µm
Thermal Impedance -
Dielectric Strength -
External Length 180mm
External Width 115mm
Product Range -

Alternative Descriptions

Graphite Sheet 25um 115x180mm | Schukat Electronic
PYROLYT GRAPHITE INTERFACE SHEET PGS | element14
Pyrolyt Graphite Interface Sheet Pgs | Newark Electronics
Thrml Mgmt Access Thermal Interface 1600W/m.K | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EYG-S121803?

Additional datasheets, footprints and schematics for EYG-S121803 are listed on our Part Details page. You can also find images and similar parts to EYG-S121803 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EYG-S121803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYG-S121803 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EYG-S121803 fall under?

The EYG-S121803 is listed under Panasonic Parts.

Can I view similar or alternative parts?

You can view similar parts to EYG-S121803 when available in the Panasonic Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EYG-S121803 you can contact the distributor directly for product support, shipping queries etc.

Is the EYG-S121803 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EYG-S121803 have stock available?

Authorised distributors including Schukat Electronic, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for EYG-S121803.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EYG-S121803 often in real-time on the comparison pages.

What if I can't find stock of EYG-S121803?

You can fill out our help required form which you can use to request a quote for EYG-S121803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay