Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) (mm) | 108.8×158 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 6 |
Hole Number | 8 |
Hole Pitch (Lateral/Longitudinal) (mm) | 92.75/144 |
Soft-PGS,compressible graphite,109x158mm | RS |
Thermal Interface Material, 108.8X158Mm | Newark Electronics |
THERMAL INTERFACE MATERIAL, 108.8X158MM | element14 |
Thermal Interface Material, GraphiteTIM, 400 W/m.K, Graphite Sheet, 200 µm, 158 mm | Avnet America |
Where can I find additional details, specifications and documents for a EYGS1116ZLMA?
Additional datasheets, footprints and schematics for EYGS1116ZLMA are listed on our Part Details page. You can also find images and similar parts to EYGS1116ZLMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS1116ZLMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS1116ZLMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS1116ZLMA fall under?
The EYGS1116ZLMA is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYGS1116ZLMA when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS1116ZLMA you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS1116ZLMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS1116ZLMA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EYGS1116ZLMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS1116ZLMA often in real-time on the comparison pages.
What if I can't find stock of EYGS1116ZLMA?
You can fill out our help required form which you can use to request a quote for EYGS1116ZLMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.