Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) (mm) | 104.5×121 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 6.7 |
Hole Number | 4 |
Hole Pitch (Lateral/Longitudinal) (mm) | 93/109.5 |
SOFT-PGS EYGS1012ZLSH 4HOLE | Rutronik |
Soft-PGS,compressible graphite,105x121mm | RS |
Thermal Interface Material, 104.5X121Mm | Newark Electronics |
Thermal Interface Material, GraphiteTIM, 400 W/m.K, Graphite Sheet, 200 µm, 121 mm | Avnet America |
THERMAL INTERFACE MATERIAL, 104.5X121MM | element14 |
Where can I find additional details, specifications and documents for a EYG-S1012ZLSH?
Additional datasheets, footprints and schematics for EYG-S1012ZLSH are listed on our Part Details page. You can also find images and similar parts to EYG-S1012ZLSH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYG-S1012ZLSH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYG-S1012ZLSH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYG-S1012ZLSH fall under?
The EYG-S1012ZLSH is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYG-S1012ZLSH when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYG-S1012ZLSH you can contact the distributor directly for product support, shipping queries etc.
Is the EYG-S1012ZLSH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYG-S1012ZLSH have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for EYG-S1012ZLSH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYG-S1012ZLSH often in real-time on the comparison pages.
What if I can't find stock of EYG-S1012ZLSH?
You can fill out our help required form which you can use to request a quote for EYG-S1012ZLSH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.