Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) (mm) | 85×246 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 6 |
Hole Number | 14 |
Hole Pitch (Lateral/Longitudinal) (mm) | 73/234 |
Soft-PGS,compressible graphite,85x246mm | RS |
Thermal Interface Material, 85X246Mm | Newark Electronics |
THERMAL INTERFACE MATERIAL, 85X246MM | element14 |
PGS Graphite Sheet 0.2K·cm2/W Thermal Resistance 40% Compressibility 246 x 85 x 0.2mm | Avnet America |
Where can I find additional details, specifications and documents for a EYGS0925ZLWA?
Additional datasheets, footprints and schematics for EYGS0925ZLWA are listed on our Part Details page. You can also find images and similar parts to EYGS0925ZLWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS0925ZLWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS0925ZLWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS0925ZLWA fall under?
The EYGS0925ZLWA is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYGS0925ZLWA when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS0925ZLWA you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS0925ZLWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS0925ZLWA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EYGS0925ZLWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS0925ZLWA often in real-time on the comparison pages.
What if I can't find stock of EYGS0925ZLWA?
You can fill out our help required form which you can use to request a quote for EYGS0925ZLWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.