Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) (mm) | 90×180 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Soft-PGS Graphite Sheet 200µm 90x180 | Schukat Electronic |
Thermal Interface Material, 90X180Mm | Newark Electronics |
Pyrolytic Graphite Sheet for IGBT Power Module | Avnet America |
THERMAL INTERFACE MATERIAL, 90X180MM | element14 |
Where can I find additional details, specifications and documents for a EYGS0918ZLX2?
Additional datasheets, footprints and schematics for EYGS0918ZLX2 are listed on our Part Details page. You can also find images and similar parts to EYGS0918ZLX2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS0918ZLX2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS0918ZLX2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS0918ZLX2 fall under?
The EYGS0918ZLX2 is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYGS0918ZLX2 when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS0918ZLX2 you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS0918ZLX2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS0918ZLX2 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EYGS0918ZLX2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS0918ZLX2 often in real-time on the comparison pages.
What if I can't find stock of EYGS0918ZLX2?
You can fill out our help required form which you can use to request a quote for EYGS0918ZLX2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.