Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) (mm) | 88×120 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 5.7 |
Hole Number | 4 |
Hole Pitch (Lateral/Longitudinal) (mm) | 78/110 |
Thermal Interface Material, 88X120Mm | Newark Electronics |
THERMAL INTERFACE MATERIAL, 88X120MM | element14 |
Thermal Interface Material, GraphiteTIM, 400 W/m.K, Graphite Sheet, 200 µm, 120 mm | Avnet America |
Thermal Interface Material, GraphiteTIM, 400 W/m.K, Graphite Sheet, 200 �m, 120 mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a EYGS0912ZLGD?
Additional datasheets, footprints and schematics for EYGS0912ZLGD are listed on our Part Details page. You can also find images and similar parts to EYGS0912ZLGD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS0912ZLGD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS0912ZLGD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS0912ZLGD fall under?
The EYGS0912ZLGD is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYGS0912ZLGD when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS0912ZLGD you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS0912ZLGD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS0912ZLGD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for EYGS0912ZLGD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS0912ZLGD often in real-time on the comparison pages.
What if I can't find stock of EYGS0912ZLGD?
You can fill out our help required form which you can use to request a quote for EYGS0912ZLGD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.