Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.51
Size (mm) (mm) | 90×115 |
---|---|
Thickness (μm) | PGS 100 |
Thermal Conductivity (W/(m K)) | 700 |
Thermal conductivity (W/m K) | 700 |
Style | PGS Only |
Electrical Characteristics | Non-insulated |
Withstand Temperature (°C) | 400 |
Panasonic PGS graphite sheet Rectangular 700W/mK 115x90x0.1mm | Distrelec |
Thermal Graphite Sheet, 0.1Mm Thick | Newark Electronics |
52W8389 | element14 |
THERMAL GRAPHITE SHEET, 0.1MM THICK | Farnell |
Pyrolytic Graphite Sheet S Type 100μm Thickness | Avnet America |
Pyrolytic Graphite Sheet S Type 100�m Thickness | Avnet Abacus |
Where can I find additional details, specifications and documents for a EYGS091210?
Additional datasheets, footprints and schematics for EYGS091210 are listed on our Part Details page. You can also find images and similar parts to EYGS091210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS091210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS091210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS091210 fall under?
The EYGS091210 is listed under Thermal Management > Thermal Management > Thermal Management Products > PGS Graphite Sheet, SSM.
Can I view similar or alternative parts?
You can view similar parts to EYGS091210 when available in the PGS Graphite Sheet, SSM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS091210 you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS091210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS091210 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EYGS091210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS091210 often in real-time on the comparison pages.
What if I can't find stock of EYGS091210?
You can fill out our help required form which you can use to request a quote for EYGS091210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.