Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.65
|
44
in stock
|
Buy Now | |
Schukat Electronic
from US$7.87
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$10.49
|
44
in stock
|
Buy Now | |
element14
from US$10.66
|
44
in stock
|
Buy Now | |
Rutronik
from US$9.26
|
-
|
Buy Now | |
Avnet America
from US$10.23
|
-
|
Buy Now | |
RS Americas
from US$8.84
|
-
|
Buy Now |
Size (mm) (mm) | 90×115 |
---|---|
Thickness (μm) | PGS 70 |
Thermal Conductivity (W/(m K)) | 1000 |
Thermal conductivity (W/m K) | 1000 |
Style | PGS Only |
Electrical Characteristics | Non-insulated |
Withstand Temperature (°C) | 400 |
Graphite Sheet 70um 90x115mm | Schukat Electronic |
Pyrolyt Graphite Interface Sheet Pgs | Newark Electronics |
PYROLYT GRAPHITE INTERFACE SHEET PGS | element14 |
PGS Graphite Sheet 70µm | Rutronik |
Thrml Mgmt Access Thermal Interface 1000W/m.K | Avnet America |
Thermal Interface Sheet, Graphite, 1000W/mK, 115 x 90mm 0.07mm | Panasonic Electronic Components EYGS091207 | RS Americas |
Where can I find additional details, specifications and documents for a EYGS091207?
Additional datasheets, footprints and schematics for EYGS091207 are listed on our Part Details page. You can also find images and similar parts to EYGS091207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS091207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS091207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS091207 fall under?
The EYGS091207 is listed under Thermal Management > Thermal Management > Thermal Management Products > PGS Graphite Sheet, SSM.
Can I view similar or alternative parts?
You can view similar parts to EYGS091207 when available in the PGS Graphite Sheet, SSM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS091207 you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS091207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS091207 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for EYGS091207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS091207 often in real-time on the comparison pages.
What if I can't find stock of EYGS091207?
You can fill out our help required form which you can use to request a quote for EYGS091207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.