Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) (mm) | 80×113 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 5.7 |
Hole Number | 4 |
Hole Pitch (Lateral/Longitudinal) (mm) | 70/103 |
Thermal Interface Material, 80X113Mm | Newark Electronics |
THERMAL INTERFACE MATERIAL, 80X113MM | element14 |
Soft-PGS,compressible graphite,80x113mm | RS |
Thermal Interface Material, GraphiteTIM, 400 W/m.K, Graphite Sheet, 200 µm, 113 mm | Avnet America |
Where can I find additional details, specifications and documents for a EYGS0811ZLGH?
Additional datasheets, footprints and schematics for EYGS0811ZLGH are listed on our Part Details page. You can also find images and similar parts to EYGS0811ZLGH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS0811ZLGH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS0811ZLGH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS0811ZLGH fall under?
The EYGS0811ZLGH is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYGS0811ZLGH when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS0811ZLGH you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS0811ZLGH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS0811ZLGH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for EYGS0811ZLGH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS0811ZLGH often in real-time on the comparison pages.
What if I can't find stock of EYGS0811ZLGH?
You can fill out our help required form which you can use to request a quote for EYGS0811ZLGH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.