Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) (mm) | 70×138 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 5.7 |
Hole Number | 4 |
Hole Pitch (Lateral/Longitudinal) (mm) | 57/128 |
Thermal Interface Material, 70X138Mm | Newark Electronics |
Soft-PGS / Thickness 200 ?m / Designed for Infineon (HybridPACK 1) IGBT Module | Avnet America |
THERMAL INTERFACE MATERIAL, 70X138MM | element14 |
Where can I find additional details, specifications and documents for a EYGS0714ZLAE?
Additional datasheets, footprints and schematics for EYGS0714ZLAE are listed on our Part Details page. You can also find images and similar parts to EYGS0714ZLAE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS0714ZLAE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS0714ZLAE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS0714ZLAE fall under?
The EYGS0714ZLAE is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYGS0714ZLAE when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS0714ZLAE you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS0714ZLAE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS0714ZLAE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EYGS0714ZLAE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS0714ZLAE often in real-time on the comparison pages.
What if I can't find stock of EYGS0714ZLAE?
You can fill out our help required form which you can use to request a quote for EYGS0714ZLAE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.