Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) (mm) | 60×120 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 5.7 |
Hole Number | 4 |
Hole Pitch (Lateral/Longitudinal) (mm) | 50/110 |
Thermal Interface Material, 60X120Mm | Newark Electronics |
Soft-PGS / Thickness 200 ?m / Designed for Mitsubishi Electric (S1 Series/S Series/NX Series), Infineon (EconoDUAL 3/EconoPACK 3/E | Avnet America |
THERMAL INTERFACE MATERIAL, 60X120MM | element14 |
Where can I find additional details, specifications and documents for a EYGS0612ZLWF?
Additional datasheets, footprints and schematics for EYGS0612ZLWF are listed on our Part Details page. You can also find images and similar parts to EYGS0612ZLWF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS0612ZLWF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS0612ZLWF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS0612ZLWF fall under?
The EYGS0612ZLWF is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYGS0612ZLWF when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS0612ZLWF you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS0612ZLWF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS0612ZLWF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EYGS0612ZLWF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS0612ZLWF often in real-time on the comparison pages.
What if I can't find stock of EYGS0612ZLWF?
You can fill out our help required form which you can use to request a quote for EYGS0612ZLWF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.