Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) (mm) | 60×106 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 6.7 |
Hole Number | 4 |
Hole Pitch (Lateral/Longitudinal) (mm) | 48/93 |
Thermal Interface Material, 60X106Mm | Newark Electronics |
Thermal Pad 106mm x 60mm Rectangular Gray | Avnet America |
THERMAL INTERFACE MATERIAL, 60X106MM | element14 |
Where can I find additional details, specifications and documents for a EYGS0611ZLWH?
Additional datasheets, footprints and schematics for EYGS0611ZLWH are listed on our Part Details page. You can also find images and similar parts to EYGS0611ZLWH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS0611ZLWH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS0611ZLWH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS0611ZLWH fall under?
The EYGS0611ZLWH is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYGS0611ZLWH when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS0611ZLWH you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS0611ZLWH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS0611ZLWH have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EYGS0611ZLWH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS0611ZLWH often in real-time on the comparison pages.
What if I can't find stock of EYGS0611ZLWH?
You can fill out our help required form which you can use to request a quote for EYGS0611ZLWH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.