Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.90
|
No stock
|
Buy Now | |
Schukat Electronic
from US$3.04
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.74
|
5
in stock
|
Buy Now | |
Rutronik
from US$3.71
|
-
|
Buy Now | |
Newark Electronics
from US$3.47
|
-
|
Buy Now | |
Avnet America
from US$3.00
|
-
|
Buy Now | |
element14
from US$3.29
|
-
|
Buy Now |
Size (mm) (mm) | 48×55 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 4.5 |
Hole Number | 1 |
Hole Pitch (Lateral/Longitudinal) (mm) | Center |
Soft-PGS Graphite Sheet 200µm 48x55 | Schukat Electronic |
Heat transfer pad: graphite | Transfer Multisort Elektronik |
SOFT-PGS EYGS0506ZLMM 1HOLE | Rutronik |
Thermal Interface Material, 48X55Mm | Newark Electronics |
Thermal Interface Material, GraphiteTIM, 400 W/m.K, Graphite Sheet, 200 µm, 55 mm | Avnet America |
Where can I find additional details, specifications and documents for a EYGS0506ZLMM?
Additional datasheets, footprints and schematics for EYGS0506ZLMM are listed on our Part Details page. You can also find images and similar parts to EYGS0506ZLMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS0506ZLMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS0506ZLMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS0506ZLMM fall under?
The EYGS0506ZLMM is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYGS0506ZLMM when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS0506ZLMM you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS0506ZLMM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS0506ZLMM have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for EYGS0506ZLMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS0506ZLMM often in real-time on the comparison pages.
What if I can't find stock of EYGS0506ZLMM?
You can fill out our help required form which you can use to request a quote for EYGS0506ZLMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.