Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Size (mm) (mm) | 36×38 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 4.5 |
Hole Number | 1 |
Hole Pitch (Lateral/Longitudinal) (mm) | Center |
Soft-PGS Graphite Sheet 200µm 36x38 | Schukat Electronic |
Heat transfer pad: graphite | Transfer Multisort Elektronik |
Thermal Interface Material, 36X38Mm | Newark Electronics |
Thermal Interface Material, GraphiteTIM, 400 W/m.K, Graphite Sheet, 200 µm, 38 mm | Avnet America |
THERMAL INTERFACE MATERIAL, 36X38MM | element14 |
Where can I find additional details, specifications and documents for a EYGS0404ZLMP?
Additional datasheets, footprints and schematics for EYGS0404ZLMP are listed on our Part Details page. You can also find images and similar parts to EYGS0404ZLMP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS0404ZLMP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS0404ZLMP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS0404ZLMP fall under?
The EYGS0404ZLMP is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYGS0404ZLMP when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS0404ZLMP you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS0404ZLMP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS0404ZLMP have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for EYGS0404ZLMP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS0404ZLMP often in real-time on the comparison pages.
What if I can't find stock of EYGS0404ZLMP?
You can fill out our help required form which you can use to request a quote for EYGS0404ZLMP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.