Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.32
Size (mm) (mm) | 32×92 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 6.7 |
Hole Number | 2 |
Hole Pitch (Lateral/Longitudinal) (mm) | Center/80 |
Heat transfer pad: graphite | Transfer Multisort Elektronik |
Thermal Interface Material, 32X92Mm | Newark Electronics |
Thermal Interface Material, GraphiteTIM, 400 W/m.K, Graphite Sheet, 200 µm, 92 mm | Avnet America |
THERMAL INTERFACE MATERIAL, 32X92MM | element14 |
Soft-PGS Graphite Sheet 200µm 32x92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a EYGS0309ZLMF?
Additional datasheets, footprints and schematics for EYGS0309ZLMF are listed on our Part Details page. You can also find images and similar parts to EYGS0309ZLMF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGS0309ZLMF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGS0309ZLMF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGS0309ZLMF fall under?
The EYGS0309ZLMF is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYGS0309ZLMF when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGS0309ZLMF you can contact the distributor directly for product support, shipping queries etc.
Is the EYGS0309ZLMF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGS0309ZLMF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and Schukat Electronic have stock available or on a lead time for EYGS0309ZLMF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGS0309ZLMF often in real-time on the comparison pages.
What if I can't find stock of EYGS0309ZLMF?
You can fill out our help required form which you can use to request a quote for EYGS0309ZLMF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.