Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.17
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.08
|
28
in stock
|
Buy Now | |
Schukat Electronic
from US$1.81
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
5
in stock
|
Buy Now | |
element14
from US$1.78
|
5
in stock
|
Buy Now | |
Rutronik
from US$2.12
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now |
Size (mm) (mm) | 27×51 |
---|---|
Thickness (μm) | 200 |
Thermal conductivity (W/m K) | 400 |
Hole Diameter φ (mm) | 4.6 |
Hole Number | 1 |
Hole Pitch (Lateral/Longitudinal) (mm) | Center |
Heat transfer pad: graphite | Transfer Multisort Elektronik |
Soft-PGS Graphite Sheet 200µm 27x51 | Schukat Electronic |
Thermal Interface Material, 27X51Mm | Newark Electronics |
THERMAL INTERFACE MATERIAL, 27X51MM | element14 |
SOFT-PGS EYGS0305ZLSM 1HOLE | Rutronik |
Thermal Interface Material, GraphiteTIM, 400 W/m.K, Graphite Sheet, 200 µm, 51 mm | Avnet America |
Where can I find additional details, specifications and documents for a EYG-S0305ZLSM?
Additional datasheets, footprints and schematics for EYG-S0305ZLSM are listed on our Part Details page. You can also find images and similar parts to EYG-S0305ZLSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYG-S0305ZLSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYG-S0305ZLSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYG-S0305ZLSM fall under?
The EYG-S0305ZLSM is listed under Thermal Management > Thermal Management > Thermal Management Products > GraphiteTIM(Compressible Type) PGS with low thermal resistance.
Can I view similar or alternative parts?
You can view similar parts to EYG-S0305ZLSM when available in the GraphiteTIM(Compressible Type) PGS with low thermal resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYG-S0305ZLSM you can contact the distributor directly for product support, shipping queries etc.
Is the EYG-S0305ZLSM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYG-S0305ZLSM have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for EYG-S0305ZLSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYG-S0305ZLSM often in real-time on the comparison pages.
What if I can't find stock of EYG-S0305ZLSM?
You can fill out our help required form which you can use to request a quote for EYG-S0305ZLSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.