Status: | Unknown |
---|---|
Series: | EYG Series |
RoHS: | Unknown |
Thermal Conductivity | 1.6W/m.K |
---|---|
Conductive Material | Graphite Sheet |
Thickness | 3mm |
Thermal Impedance | - |
Dielectric Strength | - |
External Length | 115mm |
External Width | 90mm |
Product Range | EYG Series |
SVHC | No SVHC (27-Jun-2018) |
Thermal Interface Film, Pgs/Elastomer | Newark Electronics |
THERMAL INTERFACE FILM, PGS/ELASTOMER | element14 |
PGS 25SSM 3MM | Avnet Abacus |
Where can I find additional details, specifications and documents for a EYGE0912XD9D?
Additional datasheets, footprints and schematics for EYGE0912XD9D are listed on our Part Details page. You can also find images and similar parts to EYGE0912XD9D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGE0912XD9D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGE0912XD9D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGE0912XD9D fall under?
The EYGE0912XD9D is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to EYGE0912XD9D when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGE0912XD9D you can contact the distributor directly for product support, shipping queries etc.
Is the EYGE0912XD9D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGE0912XD9D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for EYGE0912XD9D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGE0912XD9D often in real-time on the comparison pages.
What if I can't find stock of EYGE0912XD9D?
You can fill out our help required form which you can use to request a quote for EYGE0912XD9D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.