Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$25.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.40
|
No stock
|
Buy Now |
Thermal Conductivity | 950W/m.K |
---|---|
Conductive Material | Graphite Sheet |
Thickness | 70µm |
External Length | 180mm |
External Width | 115mm |
RoHS Compliant | Yes |
PYROLYT GRAPHITE INTERFACE SHEET PGS | Farnell |
Where can I find additional details, specifications and documents for a EYG-A121807V?
Additional datasheets, footprints and schematics for EYG-A121807V are listed on our Part Details page. You can also find images and similar parts to EYG-A121807V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYG-A121807V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYG-A121807V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYG-A121807V fall under?
The EYG-A121807V is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermally Conductive Materials.
Can I view similar or alternative parts?
You can view similar parts to EYG-A121807V when available in the Thermally Conductive Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYG-A121807V you can contact the distributor directly for product support, shipping queries etc.
Is the EYG-A121807V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EYG-A121807V have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EYG-A121807V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYG-A121807V often in real-time on the comparison pages.
What if I can't find stock of EYG-A121807V?
You can fill out our help required form which you can use to request a quote for EYG-A121807V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.