Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thermal Conductivity | 950W/m.K |
---|---|
Conductive Material | Graphite Sheet |
Thickness | 70µm |
External Length | 180mm |
External Width | 115mm |
RoHS Compliant | Yes |
Pyrolytic Graphite Thermal Insulator Pgs | Newark Electronics |
Thermal Interface Sheet, Graphite, 1000W/mK, 180 x 115mm 0.07mm, Self-Adhesive | Panasonic Electronic Components EYGA121807PA | RS Americas |
PYROLYT GRAPHITE INTERFACE SHEET PGS | Farnell |
Where can I find additional details, specifications and documents for a EYG-A121807PA?
Additional datasheets, footprints and schematics for EYG-A121807PA are listed on our Part Details page. You can also find images and similar parts to EYG-A121807PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYG-A121807PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYG-A121807PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYG-A121807PA fall under?
The EYG-A121807PA is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermally Conductive Materials.
Can I view similar or alternative parts?
You can view similar parts to EYG-A121807PA when available in the Thermally Conductive Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYG-A121807PA you can contact the distributor directly for product support, shipping queries etc.
Is the EYG-A121807PA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EYG-A121807PA have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for EYG-A121807PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYG-A121807PA often in real-time on the comparison pages.
What if I can't find stock of EYG-A121807PA?
You can fill out our help required form which you can use to request a quote for EYG-A121807PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.