EYG-A121807KV Thermal Interface Materials by Panasonic

PYROLYTIC GRAPHITE THERMAL INSULATOR PGS

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.82

Distributor Stock
Logo for Farnell
Farnell
from US$41.82
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Thermal Conductivity 950W/m.K
Conductive Material Graphite Sheet
Thickness 70µm
External Length 180mm
External Width 115mm
RoHS Compliant Yes

Alternative Descriptions

PYROLYT GRAPHITE INTERFACE SHEET PGS | Farnell
Thrml Mgmt Access Graphite Sheet Elastomer Resin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EYG-A121807KV?

Additional datasheets, footprints and schematics for EYG-A121807KV are listed on our Part Details page. You can also find images and similar parts to EYG-A121807KV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EYG-A121807KV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYG-A121807KV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EYG-A121807KV fall under?

The EYG-A121807KV is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermally Conductive Materials.

Can I view similar or alternative parts?

You can view similar parts to EYG-A121807KV when available in the Thermally Conductive Materials range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EYG-A121807KV you can contact the distributor directly for product support, shipping queries etc.

Is the EYG-A121807KV RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EYG-A121807KV have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for EYG-A121807KV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EYG-A121807KV often in real-time on the comparison pages.

What if I can't find stock of EYG-A121807KV?

You can fill out our help required form which you can use to request a quote for EYG-A121807KV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay